10 Watt
• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• -40 ºC to +85 ºC Operation
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 15V -15V 33mA 10.8V - 13.2V Input
DC DC CONVERTER +/-15V 1W
CONVERTER, DC-DC, ISOLATED, 2 OUTPUT, 15V, 33MA, 1W, 5-SIP, 19.3X6.1X10.2MM. FREE 2 YEAR RADWELL WARRANTY
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 13.2 V, 10.8 V, 2 RoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IA1215S | 1470-1362-5-ND | IA1215S | 18865496 | 38K2306 |
| Product Name | IA Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Power Supply/Voltage Converter PC Board Mount | Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| Applications | Instrumentation, Military | ITE (Commercial) | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |