The Win Source Electronics part number 1182724-IA1212S is a DC-DC converter from the IA series, designed to provide dual output voltages of +12V and -12V with a maximum output current of 42mA. This isolated module operates within an input voltage range of 10.8V to 13.2V and achieves an efficiency of 78%. It is housed in a compact 5-SIP package with dimensions of 0.76" L x 0.24" W x 0.40" H (19.3mm x 6.1mm x 10.2mm) and is suitable for through-hole mounting. The converter features 1kV DC isolation, making it suitable for applications requiring electrical separation. It operates effectively across a wide temperature range of -40°C to +85°C and has a mean time between failures (MTBF) of over 1.1 million hours, indicating reliability. The device is compliant with safety standards including UL60950-1 and UL62368-1, ensuring it meets necessary safety requirements for commercial applications.
Win Source Part Number: 1182724-IA1212S
Category: Power Supplies - Board Mount>DC DC Converters
Series: IA (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 42mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 78%
Mounting Type: Through Hole
Package / Case: 5-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.76" L x 0.24" W x 0.40" H (19.3mm x 6.1mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Other Names: 1470-1360-5
Base Product Number: IA1212
Standard Number: 62368-1
1W 2-Out DC/DC Converter, 12V/-12V, 42mA, 1kV Isolation, SIP Product overview: IA1212S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 12V, -12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1W, 12V, -12V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IA1212S can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1182724-IA1212S | 132-IA1212S |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 1W 12V -12V DC-DC Converter IC |
| Package Type | Other; Tube | Other; SIP |
| Output Voltage | 10.8 to 13.2 volts | |
| Output Power | 1 watts |