XP Power IA Series DC/DC Converter IA1212S

Description
9 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
9 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IA Series DC/DC Converter - IA1212S - XP Power
Sunnyvale, CA, USA
IA Series DC/DC Converter
IA1212S
IA Series DC/DC Converter IA1212S
9 Watt • Dual Output • SIP or DIP Package • 1000 VDC Isolation • -40 ºC to +85 ºC Operation • 3 Year Warranty

9 Watt
• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• -40 ºC to +85 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1360-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1360-5-ND
DC DC Converters 1470-1360-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 42mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 12V -12V 42mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IA1212S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IA1212S
Power Supplies - Board Mount - DC DC Converters IA1212S
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Xp Power - 38K2304 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Xp Power
38K2304
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Xp Power 38K2304
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 13.2 V, 10.8 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 13.2 V, 10.8 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Conv, Iso Pol, 2 O/p, 1W, 12V, -12V; Power Supply Approvals Xp Power - 88M0700 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 2 O/p, 1W, 12V, -12V; Power Supply Approvals Xp Power
88M0700
Dc-Dc Conv, Iso Pol, 2 O/p, 1W, 12V, -12V; Power Supply Approvals Xp Power 88M0700
DC-DC CONV, ISO POL, 2 O/P, 1W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 2 O/P, 1W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IA1212S 1470-1360-5-ND IA1212S 38K2304 88M0700
Product Name IA Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Xp Power Dc-Dc Conv, Iso Pol, 2 O/p, 1W, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data