The IA1209D is a 1 Watt DC/DC converter from the IA Series by XP Power, featuring dual output with ±9.0 VDC at a maximum output current of ±55 mA. It operates within an input voltage range of 10.80 to 13.20 VDC and has an efficiency rating of 76%. The converter is available in both SIP and DIP packages, with a standard pinout for easy integration into electronic circuits. It offers 1.0 kV DC isolation and is designed to function in a wide temperature range from -40°C to +85°C. The mean time between failures (MTBF) is greater than 1.1 million hours, indicating reliability for long-term applications. The device is suitable for use in process control, instrumentation, and logic circuits.
28 Watt
• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• -40 ºC to +85 ºC Operation
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 10.8V - 13.2V Input
DC DC CONVERTER +/-9V 1W
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IA1209D | IA1209D-ND | IA1209D |
| Product Name | IA Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Applications | Instrumentation, Military | ITE (Commercial) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |