The DC-DC Converter from the IA Series offers dual output with an unregulated design, providing 1W of power at ±3.3V with a maximum output current of 151mA. It features a compact SIP or DIP package with an industry-standard pinout and provides 1.0kV DC isolation, making it suitable for various applications such as process control and instrumentation. The operating temperature range is -40°C to +85°C, ensuring reliability in diverse environments. The converter has a mean time between failures (MTBF) of over 1.1 million hours and comes with a three-year warranty. Efficiency ratings are approximately 66% for the specified output. The product complies with safety standards including UL60950-1 and CE directives, making it a reliable choice for engineers seeking a robust power supply solution.
6 Watt
• Dual Output
• SIP or DIP Package
• 1000 VDC Isolation
• -40 ºC to +85 ºC Operation
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 151mA 10.8V - 13.2V Input
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 151mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:151mA; Width:6.09mm RoHS Compliant: Yes
DC DC CONVERTER +/-3.3V 1W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IA1203S | 1470-1355-5-ND | 88M0697 | IA1203S |
| Product Name | IA Series DC/DC Converter | DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 151Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation, Military | ITE (Commercial) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |