XP Power DC DC Converters IA0524D

Description
Isolated Module DC DC Converter 2 Output 24V -24V 21mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 24V -24V 21mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-1352-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1352-5-ND
DC DC Converters 1470-1352-5-ND
Isolated Module DC DC Converter 2 Output 24V -24V 21mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 24V -24V 21mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IA0524D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IA0524D
Power Supplies - Board Mount - DC DC Converters IA0524D
DC DC CONVERTER +/-24V 1W

DC DC CONVERTER +/-24V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2O/p, 0.021A, 1W; Power Supply Approvals Xp Power - 29X2191 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2O/p, 0.021A, 1W; Power Supply Approvals Xp Power
29X2191
Dc-Dc Converter, Iso Pol, 2O/p, 0.021A, 1W; Power Supply Approvals Xp Power 29X2191
DC-DC CONVERTER, ISO POL, 2O/P, 0.021A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:21mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2O/P, 0.021A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:21mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1352-5-ND IA0524D 29X2191
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2O/p, 0.021A, 1W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0210 amps 0.0210 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers