Win Source Part Number: 1216742-IA0512S
Category: Power Supplies - Board Mount>DC DC Converters
Series: IA (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 42mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 78%
Mounting Type: Through Hole
Package / Case: 5-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.76" L x 0.24" W x 0.40" H (19.3mm x 6.1mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Other Names: 1470-1349-5
Base Product Number: IA0512
Standard Number: 62368-1
1W 2-Out DC/DC Converter, 12V/-12V, 42mA, SIP, 1kV Isolation Product overview: IA0512S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 12V, -12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1W, 12V, -12V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IA0512S can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1216742-IA0512S | 132-IA0512S |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 1W 12V -12V DC-DC Converter IC |
| Package Type | Other; Tube | Other; SIP |
| Output Voltage | 4.5 to 5.5 volts | |
| Output Power | 1 watts |