XP Power Power Supplies - Board Mount - DC DC Converters IA0505S

Description
Win Source Part Number: 1340918-IA0505S Category: Power Supplies - Board Mount - DC DC Converters Series: IA (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.76" L x 0.24" W x 0.40" H (19.3mm x 6.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 74% Mounting Type: Through Hole Package / Case: 5-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: IA0505 Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1340918-IA0505S Category: Power Supplies - Board Mount - DC DC Converters Series: IA (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.76" L x 0.24" W x 0.40" H (19.3mm x 6.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 74% Mounting Type: Through Hole Package / Case: 5-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: IA0505 Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1340918-IA0505S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340918-IA0505S
Power Supplies - Board Mount - DC DC Converters 1340918-IA0505S
Win Source Part Number: 1340918-IA0505S Category: Power Supplies - Board Mount - DC DC Converters Series: IA (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.76" L x 0.24" W x 0.40" H (19.3mm x 6.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 74% Mounting Type: Through Hole Package / Case: 5-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: IA0505 Standard Number: 62368-1

Win Source Part Number: 1340918-IA0505S
Category: Power Supplies - Board Mount - DC DC Converters
Series: IA (1W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.76" L x 0.24" W x 0.40" H (19.3mm x 6.1mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 74%
Mounting Type: Through Hole
Package / Case: 5-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: IA0505
Standard Number: 62368-1

Buy Now Datasheet
Dual 1W 5V -5V DC-DC Converter IC - 132-IA0505S - ERSAELECTRONICS PTE. LTD.
Singapore
Dual 1W 5V -5V DC-DC Converter IC
132-IA0505S
Dual 1W 5V -5V DC-DC Converter IC 132-IA0505S
1W 5V/-5V Dual Output DC/DC Converter, SIP, 1kV Isolation Product overview: IA0505S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1W, 5V, -5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1W, 5V, -5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IA0505S can be used for catalog matching and distributor lookup.

1W 5V/-5V Dual Output DC/DC Converter, SIP, 1kV Isolation Product overview: IA0505S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1W, 5V, -5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1W, 5V, -5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IA0505S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1340918-IA0505S 132-IA0505S
Product Name Power Supplies - Board Mount - DC DC Converters Dual 1W 5V -5V DC-DC Converter IC
Package Type Other; Tube Other; SIP
Output Voltage 4.5 to 5.5 volts
Output Power 1 watts
Unlock Full Specs
to access all available technical data