XP Power DC DC Converters HRL3024S600P

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 600V 50mA 22V - 30V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 600V 50mA 22V - 30V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4899-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4899-ND
DC DC Converters 1470-4899-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 600V 50mA 22V - 30V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 600V 50mA 22V - 30V Input

Buy Now Datasheet
Dc-Dc Converter, 0 To 600V, 0.05A; High Voltage Power Supply Type Xp Power - 28AH0961 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0 To 600V, 0.05A; High Voltage Power Supply Type Xp Power
28AH0961
Dc-Dc Converter, 0 To 600V, 0.05A; High Voltage Power Supply Type Xp Power 28AH0961
DC-DC CONVERTER, 0 TO 600V, 0.05A; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:50mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 0 TO 600V, 0.05A; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:50mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4899-ND 28AH0961
Product Name DC DC Converters Dc-Dc Converter, 0 To 600V, 0.05A; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
DIN Rail Power Supplies - 1236695 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details