XP Power DC DC Converters HRL3024S5K0N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -5000V 6mA 22V - 30V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -5000V 6mA 22V - 30V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4896-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4896-ND
DC DC Converters 1470-4896-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -5000V 6mA 22V - 30V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -5000V 6mA 22V - 30V Input

Buy Now Datasheet
Dc-Dc Converter, 0 To -5Kv, 0.006A; High Voltage Power Supply Type Xp Power - 28AH0956 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0 To -5Kv, 0.006A; High Voltage Power Supply Type Xp Power
28AH0956
Dc-Dc Converter, 0 To -5Kv, 0.006A; High Voltage Power Supply Type Xp Power 28AH0956
DC-DC CONVERTER, 0 TO -5KV, 0.006A; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:6mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 0 TO -5KV, 0.006A; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:6mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4896-ND 28AH0956
Product Name DC DC Converters Dc-Dc Converter, 0 To -5Kv, 0.006A; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.0060 amps 0.0060 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227784 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details