XP Power DC DC Converters HRL3024S1K5P

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1500V 20mA 22V - 30V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1500V 20mA 22V - 30V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-HRL3024S1K5P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-HRL3024S1K5P-ND
DC DC Converters 1470-HRL3024S1K5P-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1500V 20mA 22V - 30V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 1500V 20mA 22V - 30V Input

Buy Now Datasheet
Dc/dc Converter, 0 To 1.5Kv, 0.02A; High Voltage Power Supply Type Xp Power - 50AJ3292 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 0 To 1.5Kv, 0.02A; High Voltage Power Supply Type Xp Power
50AJ3292
Dc/dc Converter, 0 To 1.5Kv, 0.02A; High Voltage Power Supply Type Xp Power 50AJ3292
DC/DC CONVERTER, 0 TO 1.5KV, 0.02A; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:20mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC/DC CONVERTER, 0 TO 1.5KV, 0.02A; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:20mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 0-1.5V, 0.02A Rohs Compliant Xp Power - 66AJ7237 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0-1.5V, 0.02A Rohs Compliant Xp Power
66AJ7237
Dc-Dc Converter, 0-1.5V, 0.02A Rohs Compliant Xp Power 66AJ7237
DC-DC CONVERTER, 0-1.5V, 0.02A ROHS COMPLIANT: YES

DC-DC CONVERTER, 0-1.5V, 0.02A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-HRL3024S1K5P-ND 50AJ3292 66AJ7237
Product Name DC DC Converters Dc/dc Converter, 0 To 1.5Kv, 0.02A; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 0-1.5V, 0.02A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.0200 amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - Linear Power Supplies, Single and Dual Tracking Outputs, with Screw Terminals, -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details