XP Power DC DC Converters HRL3024S1K5N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1500V 20mA 22V - 30V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1500V 20mA 22V - 30V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-HRL3024S1K5N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-HRL3024S1K5N-ND
DC DC Converters 1470-HRL3024S1K5N-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1500V 20mA 22V - 30V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -1500V 20mA 22V - 30V Input

Buy Now Datasheet
Dc/dc Converter, 0 To -1.5Kv, 0.02A; High Voltage Power Supply Type Xp Power - 50AJ3291 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 0 To -1.5Kv, 0.02A; High Voltage Power Supply Type Xp Power
50AJ3291
Dc/dc Converter, 0 To -1.5Kv, 0.02A; High Voltage Power Supply Type Xp Power 50AJ3291
DC/DC CONVERTER, 0 TO -1.5KV, 0.02A; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:20mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC/DC CONVERTER, 0 TO -1.5KV, 0.02A; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:20mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 0-1.5V, 0.02A Rohs Compliant Xp Power - 66AJ7236 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0-1.5V, 0.02A Rohs Compliant Xp Power
66AJ7236
Dc-Dc Converter, 0-1.5V, 0.02A Rohs Compliant Xp Power 66AJ7236
DC-DC CONVERTER, 0-1.5V, 0.02A ROHS COMPLIANT: YES

DC-DC CONVERTER, 0-1.5V, 0.02A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-HRL3024S1K5N-ND 50AJ3291 66AJ7236
Product Name DC DC Converters Dc/dc Converter, 0 To -1.5Kv, 0.02A; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 0-1.5V, 0.02A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.0200 amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
DC-DC Converters - CC10-4812SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1138-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers