XP Power DC DC Converters HRL3024S1K0P

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 30mA 22V - 30V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 30mA 22V - 30V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4895-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4895-ND
DC DC Converters 1470-4895-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 30mA 22V - 30V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 30mA 22V - 30V Input

Buy Now Datasheet
Dc-Dc Converter, 0 To 1Kv, 0.03A; High Voltage Power Supply Type Xp Power - 28AH0955 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0 To 1Kv, 0.03A; High Voltage Power Supply Type Xp Power
28AH0955
Dc-Dc Converter, 0 To 1Kv, 0.03A; High Voltage Power Supply Type Xp Power 28AH0955
DC-DC CONVERTER, 0 TO 1KV, 0.03A; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:30mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 0 TO 1KV, 0.03A; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Programmable; Power Rating:30W; Output Current Max:30mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4895-ND 28AH0955
Product Name DC DC Converters Dc-Dc Converter, 0 To 1Kv, 0.03A; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.0300 amps 0.0300 amps
Unlock Full Specs
to access all available technical data