XP Power Power Supplies - Board Mount - DC DC Converters HRL3024S1K0P

Description
Win Source Part Number: 1351501-HRL3024S1K0P Category: Power Supplies - Board Mount - DC DC Converters Series: HRL30 (30W) Type: High Voltage - Non-Isolated Module Features: Adjustable Output, Baseplate Package: Tray Size / Dimension: 3.00" L x 2.00" W x 0.73" H (76.2mm x 50.8mm x 18.6mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30 W Number of Outputs: 1 Current - Output (Max): 30mA Voltage - Input (Min): 22V Voltage - Input (Max): 30V Voltage - Output 1: 1000V Efficiency: 85% Mounting Type: Through Hole Package / Case: 14-DIP Module Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: HRL3024 Approval Agency: CE Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1351501-HRL3024S1K0P Category: Power Supplies - Board Mount - DC DC Converters Series: HRL30 (30W) Type: High Voltage - Non-Isolated Module Features: Adjustable Output, Baseplate Package: Tray Size / Dimension: 3.00" L x 2.00" W x 0.73" H (76.2mm x 50.8mm x 18.6mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30 W Number of Outputs: 1 Current - Output (Max): 30mA Voltage - Input (Min): 22V Voltage - Input (Max): 30V Voltage - Output 1: 1000V Efficiency: 85% Mounting Type: Through Hole Package / Case: 14-DIP Module Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: HRL3024 Approval Agency: CE Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1351501-HRL3024S1K0P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351501-HRL3024S1K0P
Power Supplies - Board Mount - DC DC Converters 1351501-HRL3024S1K0P
Win Source Part Number: 1351501-HRL3024S1K0P Category: Power Supplies - Board Mount - DC DC Converters Series: HRL30 (30W) Type: High Voltage - Non-Isolated Module Features: Adjustable Output, Baseplate Package: Tray Size / Dimension: 3.00" L x 2.00" W x 0.73" H (76.2mm x 50.8mm x 18.6mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 30 W Number of Outputs: 1 Current - Output (Max): 30mA Voltage - Input (Min): 22V Voltage - Input (Max): 30V Voltage - Output 1: 1000V Efficiency: 85% Mounting Type: Through Hole Package / Case: 14-DIP Module Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: HRL3024 Approval Agency: CE Standard Number: 62368-1

Win Source Part Number: 1351501-HRL3024S1K0P
Category: Power Supplies - Board Mount - DC DC Converters
Series: HRL30 (30W)
Type: High Voltage - Non-Isolated Module
Features: Adjustable Output, Baseplate
Package: Tray
Size / Dimension: 3.00" L x 2.00" W x 0.73" H (76.2mm x 50.8mm x 18.6mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 30 W
Number of Outputs: 1
Current - Output (Max): 30mA
Voltage - Input (Min): 22V
Voltage - Input (Max): 30V
Voltage - Output 1: 1000V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 14-DIP Module
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: HRL3024
Approval Agency: CE
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1351501-HRL3024S1K0P
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Isolated 1.8V 6A 5.5V DC-DC Converter IC - 132-PT5404C - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 1.8 volts
Input Voltage 5.5 volts
View Details
2 suppliers
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DC-DC Converters - 1226905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details