XP Power DC DC Converters HRC0524S6K0P

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 0 ~ 6000V 830µA 22V - 30V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 0 ~ 6000V 830µA 22V - 30V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-HRC0524S6K0P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-HRC0524S6K0P-ND
DC DC Converters 1470-HRC0524S6K0P-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 0 ~ 6000V 830µA 22V - 30V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 0 ~ 6000V 830µA 22V - 30V Input

Buy Now Datasheet
Dc-Dc Converter, 0Kv To 6V, 0.00083A; Power Supply Approvals Xp Power - 37AJ8730 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0Kv To 6V, 0.00083A; Power Supply Approvals Xp Power
37AJ8730
Dc-Dc Converter, 0Kv To 6V, 0.00083A; Power Supply Approvals Xp Power 37AJ8730
DC-DC CONVERTER, 0KV TO 6V, 0.00083A; Power Supply Approvals:-; Output Power Max:5W; Output Voltage Min:0V; Output Voltage Max:6kV; Output Current Max:0.83mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP RoHS Compliant: Yes

DC-DC CONVERTER, 0KV TO 6V, 0.00083A; Power Supply Approvals:-; Output Power Max:5W; Output Voltage Min:0V; Output Voltage Max:6kV; Output Current Max:0.83mA; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-HRC0524S6K0P-ND 37AJ8730
Product Name DC DC Converters Dc-Dc Converter, 0Kv To 6V, 0.00083A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Input Voltage 22.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-11000-80-4u-27618 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details