Win Source Part Number: 1351727-HDS800PS12
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: HDS800 (800W)
Type: Enclosed
Features: Adjustable Output, I²C™ Interface, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input
Package: Box
Size / Dimension: 9.80" L x 5.00" W x 1.61" H (249.0mm x 127.0mm x 40.9mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 800W
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 89%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 66.7 A
Mfr: XP Power
Base Product Number: HDS800
Approval Agency: CB, TUV, UL
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1351727-HDS800PS12 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |