XP Power DC DC Converters GP60

Description
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 166µA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 166µA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4023-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4023-ND
DC DC Converters 1470-4023-ND
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 166µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 6000V 166µA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 166Ua, 6Kv, 1W; High Voltage Power Supply Type Xp Power - 13AC9724 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 166Ua, 6Kv, 1W; High Voltage Power Supply Type Xp Power
13AC9724
Dc-Dc Converter, 166Ua, 6Kv, 1W; High Voltage Power Supply Type Xp Power 13AC9724
DC-DC CONVERTER, 166UA, 6KV, 1W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:166µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 166UA, 6KV, 1W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:166µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4023-ND 13AC9724
Product Name DC DC Converters Dc-Dc Converter, 166Ua, 6Kv, 1W; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
High Voltage Power Supplies - 203L-2kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-C24024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
3 suppliers