XP Power DC DC Converters GP40

Description
High Voltage - Isolated Module DC DC Converter 1 Output 4000V 250µA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 4000V 250µA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4021-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4021-ND
DC DC Converters 1470-4021-ND
High Voltage - Isolated Module DC DC Converter 1 Output 4000V 250µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 4000V 250µA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 250Ua, 4Kv, 1W; High Voltage Power Supply Type Xp Power - 13AC9722 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 250Ua, 4Kv, 1W; High Voltage Power Supply Type Xp Power
13AC9722
Dc-Dc Converter, 250Ua, 4Kv, 1W; High Voltage Power Supply Type Xp Power 13AC9722
DC-DC CONVERTER, 250UA, 4KV, 1W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:250µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 250UA, 4KV, 1W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:250µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4021-ND 13AC9722
Product Name DC DC Converters Dc-Dc Converter, 250Ua, 4Kv, 1W; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details