XP Power DC DC Converters GP25

Description
High Voltage - Isolated Module DC DC Converter 1 Output 2500V 400µA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 2500V 400µA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4020-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4020-ND
DC DC Converters 1470-4020-ND
High Voltage - Isolated Module DC DC Converter 1 Output 2500V 400µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 2500V 400µA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 400Ua, 2.5Kv, 1W; High Voltage Power Supply Type Xp Power - 13AC9721 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 400Ua, 2.5Kv, 1W; High Voltage Power Supply Type Xp Power
13AC9721
Dc-Dc Converter, 400Ua, 2.5Kv, 1W; High Voltage Power Supply Type Xp Power 13AC9721
DC-DC CONVERTER, 400UA, 2.5KV, 1W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:400µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 400UA, 2.5KV, 1W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:400µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4020-ND 13AC9721
Product Name DC DC Converters Dc-Dc Converter, 400Ua, 2.5Kv, 1W; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Bench Power Supplies - 1225037 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details