Win Source Part Number: 1349043-GCS350PS24
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: GCS (350W)
Type: Open Frame
Features: 80 Plus® Silver, Adjustable Output, PFC, Remote Sense, Universal Input
Package: Box
Size / Dimension: 5.00" L x 3.00" W x 1.50" H (127.0mm x 76.2mm x 38.1mm)
Applications: ITE (Commercial) , Medical
Standard Package: 1
Power (Watts): 200W (350W Forced Air)
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 93%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 8.3 A
Mfr: XP Power
Base Product Number: GCS350
Approval Agency: CB, CE
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1349043-GCS350PS24 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |