XP Power Power Supplies - External/Internal (Off-Board) - AC DC Converters GCS250PS24

Description
Win Source Part Number: 1341534-GCS250PS24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: GCS (250W) Type: Open Frame Features: Adjustable Output, Standby Output, Universal Input Package: Box Size / Dimension: 5.00" L x 3.00" W x 1.42" H (127.0mm x 76.2mm x 36.3mm) Applications: ITE (Commercial) , Medical Standard Package: 1 Power (Watts): 180W (250W Forced Air) Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 93% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 7.5 A Mfr: XP Power Base Product Number: GCS250 Approval Agency: CB, CE Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1341534-GCS250PS24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: GCS (250W) Type: Open Frame Features: Adjustable Output, Standby Output, Universal Input Package: Box Size / Dimension: 5.00" L x 3.00" W x 1.42" H (127.0mm x 76.2mm x 36.3mm) Applications: ITE (Commercial) , Medical Standard Package: 1 Power (Watts): 180W (250W Forced Air) Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 93% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 7.5 A Mfr: XP Power Base Product Number: GCS250 Approval Agency: CB, CE Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1341534-GCS250PS24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1341534-GCS250PS24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1341534-GCS250PS24
Win Source Part Number: 1341534-GCS250PS24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: GCS (250W) Type: Open Frame Features: Adjustable Output, Standby Output, Universal Input Package: Box Size / Dimension: 5.00" L x 3.00" W x 1.42" H (127.0mm x 76.2mm x 36.3mm) Applications: ITE (Commercial) , Medical Standard Package: 1 Power (Watts): 180W (250W Forced Air) Voltage - Input: 85 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 93% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 7.5 A Mfr: XP Power Base Product Number: GCS250 Approval Agency: CB, CE Standard Number: 62368-1

Win Source Part Number: 1341534-GCS250PS24
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: GCS (250W)
Type: Open Frame
Features: Adjustable Output, Standby Output, Universal Input
Package: Box
Size / Dimension: 5.00" L x 3.00" W x 1.42" H (127.0mm x 76.2mm x 36.3mm)
Applications: ITE (Commercial) , Medical
Standard Package: 1
Power (Watts): 180W (250W Forced Air)
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 93%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 7.5 A
Mfr: XP Power
Base Product Number: GCS250
Approval Agency: CB, CE
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1341534-GCS250PS24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1038374-ICE3BR1765JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 44.5 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
AC DC Converters, Offline Switches - BD7J101EFJ-LBE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Input Voltage 8 to 80 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details