Win Source Part Number: 1351886-GCS250PS24-R
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: GCS (250W)
Type: Open Frame
Features: Adjustable Output, Remote On/Off, Standby Output, Universal Input
Package: Box
Size / Dimension: 5.00" L x 3.00" W x 1.42" H (127.0mm x 76.2mm x 36.3mm)
Applications: ITE (Commercial) , Medical
Standard Package: 1
Power (Watts): 180W (250W Forced Air)
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 93%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 7.5 A
Mfr: XP Power
Base Product Number: GCS250
Approval Agency: CB, CE
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1351886-GCS250PS24-R |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |