XP Power DC DC Converters G40

Description
High Voltage - Isolated Module DC DC Converter 1 Output 4000V 370µA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 4000V 370µA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4015-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4015-ND
DC DC Converters 1470-4015-ND
High Voltage - Isolated Module DC DC Converter 1 Output 4000V 370µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 4000V 370µA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 370Ua, 4Kv, 1.5W; High Voltage Power Supply Type Xp Power - 13AC9733 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 370Ua, 4Kv, 1.5W; High Voltage Power Supply Type Xp Power
13AC9733
Dc-Dc Converter, 370Ua, 4Kv, 1.5W; High Voltage Power Supply Type Xp Power 13AC9733
DC-DC CONVERTER, 370UA, 4KV, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:370µA; Output Voltage Min:0V RoHS Compliant: Yes

DC-DC CONVERTER, 370UA, 4KV, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:370µA; Output Voltage Min:0V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 370Ua, 4Kv, 1.5W; No. Of Outputs Xp Power - 15AC6564 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 370Ua, 4Kv, 1.5W; No. Of Outputs Xp Power
15AC6564
Dc-Dc Converter, 370Ua, 4Kv, 1.5W; No. Of Outputs Xp Power 15AC6564
DC-DC CONVERTER, 370UA, 4KV, 1.5W; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:4kV; Output Current - Output 1:370µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 370UA, 4KV, 1.5W; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:4kV; Output Current - Output 1:370µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - G40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
G40
Power Supplies - Board Mount - DC DC Converters G40
DC DC CONVERTER 4000V 1.5W

DC DC CONVERTER 4000V 1.5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-4015-ND 13AC9733 15AC6564 G40
Product Name DC DC Converters Dc-Dc Converter, 370Ua, 4Kv, 1.5W; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 370Ua, 4Kv, 1.5W; No. Of Outputs Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Input Voltage 0.7 to 12.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products