XP Power DC DC Converters G30

Description
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 500µA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 500µA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4014-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4014-ND
DC DC Converters 1470-4014-ND
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 500µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 3000V 500µA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 500Ua, 3Kv, 1.5W; High Voltage Power Supply Type Xp Power - 13AC9732 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 500Ua, 3Kv, 1.5W; High Voltage Power Supply Type Xp Power
13AC9732
Dc-Dc Converter, 500Ua, 3Kv, 1.5W; High Voltage Power Supply Type Xp Power 13AC9732
DC-DC CONVERTER, 500UA, 3KV, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:500µA; Output Voltage Min:0V RoHS Compliant: Yes

DC-DC CONVERTER, 500UA, 3KV, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:500µA; Output Voltage Min:0V RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 500Ua, 3Kv, 1.5W; No. Of Outputs Xp Power - 15AC6563 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 500Ua, 3Kv, 1.5W; No. Of Outputs Xp Power
15AC6563
Dc-Dc Converter, 500Ua, 3Kv, 1.5W; No. Of Outputs Xp Power 15AC6563
DC-DC CONVERTER, 500UA, 3KV, 1.5W; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:3kV; Output Current - Output 1:500µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 500UA, 3KV, 1.5W; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:3kV; Output Current - Output 1:500µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - G30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
G30
Power Supplies - Board Mount - DC DC Converters G30
DC DC CONVERTER 3000V 1.5W

DC DC CONVERTER 3000V 1.5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-4014-ND 13AC9732 15AC6563 G30
Product Name DC DC Converters Dc-Dc Converter, 500Ua, 3Kv, 1.5W; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 500Ua, 3Kv, 1.5W; No. Of Outputs Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Input Voltage 0.7 to 12.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - hea6943-ea-bt-22000-20-3u-32162 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 20 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - ARA10015D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details