XP Power DC DC Converters G25

Description
High Voltage - Isolated Module DC DC Converter 1 Output 2500V 600µA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 2500V 600µA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4013-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4013-ND
DC DC Converters 1470-4013-ND
High Voltage - Isolated Module DC DC Converter 1 Output 2500V 600µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 2500V 600µA 0.7V - 12V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - G25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
G25
Power Supplies - Board Mount - DC DC Converters G25
DC DC CONVERTER 2500V 1.5W

DC DC CONVERTER 2500V 1.5W

Supplier's Site
Dc-Dc Converter, 600Ua, 2.5Kv, 1.5W; No. Of Outputs Xp Power - 15AC6562 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 600Ua, 2.5Kv, 1.5W; No. Of Outputs Xp Power
15AC6562
Dc-Dc Converter, 600Ua, 2.5Kv, 1.5W; No. Of Outputs Xp Power 15AC6562
DC-DC CONVERTER, 600UA, 2.5KV, 1.5W; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:2.5kV; Output Current - Output 1:600µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, 600UA, 2.5KV, 1.5W; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:2.5kV; Output Current - Output 1:600µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 600Ua, 2.5Kv, 1.5W; High Voltage Power Supply Type Xp Power - 13AC9731 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 600Ua, 2.5Kv, 1.5W; High Voltage Power Supply Type Xp Power
13AC9731
Dc-Dc Converter, 600Ua, 2.5Kv, 1.5W; High Voltage Power Supply Type Xp Power 13AC9731
DC-DC CONVERTER, 600UA, 2.5KV, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:600µA; Output Voltage Min:0V RoHS Compliant: Yes

DC-DC CONVERTER, 600UA, 2.5KV, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:600µA; Output Voltage Min:0V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-4013-ND G25 15AC6562 13AC9731
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 600Ua, 2.5Kv, 1.5W; No. Of Outputs Xp Power Dc-Dc Converter, 600Ua, 2.5Kv, 1.5W; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Input Voltage 0.7 to 12.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data