XP Power DC DC Converters G03

Description
High Voltage - Isolated Module DC DC Converter 1 Output 300V 5mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 300V 5mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4008-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4008-ND
DC DC Converters 1470-4008-ND
High Voltage - Isolated Module DC DC Converter 1 Output 300V 5mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 300V 5mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 5A, 300V, 1.5W; High Voltage Power Supply Type Xp Power - 13AC9726 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5A, 300V, 1.5W; High Voltage Power Supply Type Xp Power
13AC9726
Dc-Dc Converter, 5A, 300V, 1.5W; High Voltage Power Supply Type Xp Power 13AC9726
DC-DC CONVERTER, 5A, 300V, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:5A; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 5A, 300V, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:5A; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5A, 300V, 1.5W; No. Of Outputs Xp Power - 15AC6557 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5A, 300V, 1.5W; No. Of Outputs Xp Power
15AC6557
Dc-Dc Converter, 5A, 300V, 1.5W; No. Of Outputs Xp Power 15AC6557
DC-DC CONVERTER, 5A, 300V, 1.5W; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:300V; Output Current - Output 1:5mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 5A, 300V, 1.5W; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:300V; Output Current - Output 1:5mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4008-ND 13AC9726 15AC6557
Product Name DC DC Converters Dc-Dc Converter, 5A, 300V, 1.5W; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 5A, 300V, 1.5W; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 0.0050 amps 5 amps 0.0050 amps
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers