XP Power DC DC Converters G01

Description
High Voltage - Isolated Module DC DC Converter 1 Output 100V 15mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 100V 15mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4007-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4007-ND
DC DC Converters 1470-4007-ND
High Voltage - Isolated Module DC DC Converter 1 Output 100V 15mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 100V 15mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 15A, 100V, 1.5W; High Voltage Power Supply Type Xp Power - 13AC9725 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15A, 100V, 1.5W; High Voltage Power Supply Type Xp Power
13AC9725
Dc-Dc Converter, 15A, 100V, 1.5W; High Voltage Power Supply Type Xp Power 13AC9725
DC-DC CONVERTER, 15A, 100V, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:15A; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 15A, 100V, 1.5W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:15A; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4007-ND 13AC9725
Product Name DC DC Converters Dc-Dc Converter, 15A, 100V, 1.5W; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 0.0150 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details