XP Power DC DC Converters FS60P-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 1.67mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 1.67mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3296-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3296-ND
DC DC Converters 1470-3296-ND
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 1.67mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 6000V 1.67mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 6Kv, 1670Ua; High Voltage Power Supply Type Xp Power - 78Y6102 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 6Kv, 1670Ua; High Voltage Power Supply Type Xp Power
78Y6102
Dc-Dc Converter, 6Kv, 1670Ua; High Voltage Power Supply Type Xp Power 78Y6102
DC-DC CONVERTER, 6KV, 1670UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:1.67mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 6KV, 1670UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:1.67mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3296-ND 78Y6102
Product Name DC DC Converters Dc-Dc Converter, 6Kv, 1670Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0017 amps 0.0017 amps
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - WAU200-600-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details