XP Power DC DC Converters FS40-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 4000V 2.5mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 4000V 2.5mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3294-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3294-ND
DC DC Converters 1470-3294-ND
High Voltage - Isolated Module DC DC Converter 1 Output 4000V 2.5mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 4000V 2.5mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 4Kv, 2500Ua; No. Of Outputs Xp Power - 84Y5855 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 4Kv, 2500Ua; No. Of Outputs Xp Power
84Y5855
Dc-Dc Converter, 4Kv, 2500Ua; No. Of Outputs Xp Power 84Y5855
DC-DC CONVERTER, 4KV, 2500UA; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:4kV; Output Current - Output 1:2.5mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:FS Series; RoHS Compliant: NA

DC-DC CONVERTER, 4KV, 2500UA; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:4kV; Output Current - Output 1:2.5mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:FS Series; RoHS Compliant: NA

Supplier's Site Datasheet
Dc-Dc Converter, 4Kv, 2500Ua; High Voltage Power Supply Type Xp Power - 78Y6100 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 4Kv, 2500Ua; High Voltage Power Supply Type Xp Power
78Y6100
Dc-Dc Converter, 4Kv, 2500Ua; High Voltage Power Supply Type Xp Power 78Y6100
DC-DC CONVERTER, 4KV, 2500UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:2.5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 4KV, 2500UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:2.5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3294-ND 84Y5855 78Y6100
Product Name DC DC Converters Dc-Dc Converter, 4Kv, 2500Ua; No. Of Outputs Xp Power Dc-Dc Converter, 4Kv, 2500Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0025 amps 0.0025 amps 0.0025 amps
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
High Voltage Power Supplies - 402-OEM-50KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-3048-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 0.6000 amps
View Details
2 suppliers