POWER SUPPLY HIGH VOLTAGE MORULES INPUT VOLTAGE: 12 VDC, 15 VDC, 24 24 VDC, 28 VDC; TURN-ON VOLTAGE: 0.7V TYP. ISOLATION: ±2500 V BIAS ON PIN ... FS03CT-*2,0 - 300 0 - ±150, 33.3, < 2%. FS05-*2 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 15AC5935 |
| Product Name | Power Supply High Voltage Morules Input Voltage Xp Power |