XP Power DC DC Converters FS02CT-15

Description
High Voltage - Isolated Module DC DC Converter 2 Output 100V -100V 50mA, 50mA 0.7V - 15V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 2 Output 100V -100V 50mA, 50mA 0.7V - 15V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3286-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3286-ND
DC DC Converters 1470-3286-ND
High Voltage - Isolated Module DC DC Converter 2 Output 100V -100V 50mA, 50mA 0.7V - 15V Input

High Voltage - Isolated Module DC DC Converter 2 Output 100V -100V 50mA, 50mA 0.7V - 15V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 10W; High Voltage Power Supply Type Xp Power - 78Y6092 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; High Voltage Power Supply Type Xp Power
78Y6092
Dc-Dc Converter, 2 O/p, 10W; High Voltage Power Supply Type Xp Power 78Y6092
DC-DC CONVERTER, 2 O/P, 10W; High Voltage Power Supply Type:Proportional; Polarity:Dual Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:50mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; High Voltage Power Supply Type:Proportional; Polarity:Dual Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:50mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3286-ND 78Y6092
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 10W; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data