XP Power DC DC Converters FS02-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 200V 50mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 200V 50mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3285-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3285-ND
DC DC Converters 1470-3285-ND
High Voltage - Isolated Module DC DC Converter 1 Output 200V 50mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 200V 50mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 200V, 0.05A; High Voltage Power Supply Type Xp Power - 78Y6091 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 200V, 0.05A; High Voltage Power Supply Type Xp Power
78Y6091
Dc-Dc Converter, 200V, 0.05A; High Voltage Power Supply Type Xp Power 78Y6091
DC-DC CONVERTER, 200V, 0.05A; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:50mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 200V, 0.05A; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:50mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 200V, 0.05A; No. Of Outputs Xp Power - 84Y5846 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 200V, 0.05A; No. Of Outputs Xp Power
84Y5846
Dc-Dc Converter, 200V, 0.05A; No. Of Outputs Xp Power 84Y5846
DC-DC CONVERTER, 200V, 0.05A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:200V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:FS Series; RoHS Compliant: Yes

DC-DC CONVERTER, 200V, 0.05A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:200V; Output Current - Output 1:50mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:FS Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3285-ND 78Y6091 84Y5846
Product Name DC DC Converters Dc-Dc Converter, 200V, 0.05A; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 200V, 0.05A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0500 amps 0.0500 amps 0.0500 amps
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Bench Power Supplies - 1225046 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details