XP Power Power Line Filter, Medical, 1.8Mh/15A/qc; Current Rating Xp Power FIHMA15C2F

Description
POWER LINE FILTER, MEDICAL, 1.8MH/15A/QC; Current Rating:15A; Voltage Rating:115VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.8mH; Capacitance:0.3µF; Leakage Current Max:2µA; Product Range:FIHM Series; RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, MEDICAL, 1.8MH/15A/QC; Current Rating:15A; Voltage Rating:115VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.8mH; Capacitance:0.3µF; Leakage Current Max:2µA; Product Range:FIHM Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Medical, 1.8Mh/15A/qc; Current Rating Xp Power - 83AC0809 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 1.8Mh/15A/qc; Current Rating Xp Power
83AC0809
Power Line Filter, Medical, 1.8Mh/15A/qc; Current Rating Xp Power 83AC0809
POWER LINE FILTER, MEDICAL, 1.8MH/15A/QC; Current Rating:15A; Voltage Rating:115VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.8mH; Capacitance:0.3µF; Leakage Current Max:2µA; Product Range:FIHM Series; RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 1.8MH/15A/QC; Current Rating:15A; Voltage Rating:115VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.8mH; Capacitance:0.3µF; Leakage Current Max:2µA; Product Range:FIHM Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 83AC0809
Product Name Power Line Filter, Medical, 1.8Mh/15A/qc; Current Rating Xp Power
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers