XP Power Power Line Filter Modules FIHMA06C1F

Description
Single Phase EMC/EMI Line Filter 6A 250VAC DC ~ 400Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 6A 250VAC DC ~ 400Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 1470-4795-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1470-4795-ND
Power Line Filter Modules 1470-4795-ND
Single Phase EMC/EMI Line Filter 6A 250VAC DC ~ 400Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 6A 250VAC DC ~ 400Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Medical, 1.4Mh, 6A/qc; Filter Applications Xp Power - 82AC2274 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 1.4Mh, 6A/qc; Filter Applications Xp Power
82AC2274
Power Line Filter, Medical, 1.4Mh, 6A/qc; Filter Applications Xp Power 82AC2274
POWER LINE FILTER, MEDICAL, 1.4MH, 6A/QC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FIHM Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 1.4MH, 6A/QC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FIHM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1470-4795-ND 82AC2274
Product Name Power Line Filter Modules Power Line Filter, Medical, 1.4Mh, 6A/qc; Filter Applications Xp Power
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); EN, UL
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-7161-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multi-Function Inlet Filters - 1-6609016-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details