XP Power Power Line Filter Modules FIHAA01C1F

Description
Single Phase EMC/EMI Line Filter 1A 250VAC DC ~ 400Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 1A 250VAC DC ~ 400Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 1470-4787-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1470-4787-ND
Power Line Filter Modules 1470-4787-ND
Single Phase EMC/EMI Line Filter 1A 250VAC DC ~ 400Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 1A 250VAC DC ~ 400Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Ite, 7.4Mh, 1A, Qc; Filter Applications Xp Power - 82AC2266 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Ite, 7.4Mh, 1A, Qc; Filter Applications Xp Power
82AC2266
Power Line Filter, Ite, 7.4Mh, 1A, Qc; Filter Applications Xp Power 82AC2266
POWER LINE FILTER, ITE, 7.4MH, 1A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FIHA Series RoHS Compliant: Yes

POWER LINE FILTER, ITE, 7.4MH, 1A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FIHA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1470-4787-ND 82AC2266
Product Name Power Line Filter Modules Power Line Filter, Ite, 7.4Mh, 1A, Qc; Filter Applications Xp Power
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); EN, UL
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF2HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
DC Filters - 1-2443554-6 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers