XP Power Power Line Filter Modules FHSAA20A2FR

Description
Single Phase EMC/EMI Line Filter 20A 250VAC DC ~ 400Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 250VAC DC ~ 400Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 1470-4780-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1470-4780-ND
Power Line Filter Modules 1470-4780-ND
Single Phase EMC/EMI Line Filter 20A 250VAC DC ~ 400Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 250VAC DC ~ 400Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Ite, 600Uh, 20A, Qc; Current Rating Xp Power - 83AC0792 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Ite, 600Uh, 20A, Qc; Current Rating Xp Power
83AC0792
Power Line Filter, Ite, 600Uh, 20A, Qc; Current Rating Xp Power 83AC0792
POWER LINE FILTER, ITE, 600UH, 20A, QC; Current Rating:20A; Voltage Rating:115VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:600µH; Capacitance:0.1µF; Leakage Current Max:300µA; Product Range:FHSA Series; RoHS Compliant: Yes

POWER LINE FILTER, ITE, 600UH, 20A, QC; Current Rating:20A; Voltage Rating:115VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:600µH; Capacitance:0.1µF; Leakage Current Max:300µA; Product Range:FHSA Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1470-4780-ND 83AC0792
Product Name Power Line Filter Modules Power Line Filter, Ite, 600Uh, 20A, Qc; Current Rating Xp Power
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); EN, UL
Rated Voltage 250 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP2000154MXTTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IEC Filters - 1670292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details