XP Power Power Line Filter Modules FHSAA06A1FR

Description
Single Phase EMC/EMI Line Filter 6A 250VAC DC ~ 400Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 6A 250VAC DC ~ 400Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 1470-4777-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1470-4777-ND
Power Line Filter Modules 1470-4777-ND
Single Phase EMC/EMI Line Filter 6A 250VAC DC ~ 400Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 6A 250VAC DC ~ 400Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Ite, 800Uh, 6A, Qc; Filter Applications Xp Power - 82AC2256 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Ite, 800Uh, 6A, Qc; Filter Applications Xp Power
82AC2256
Power Line Filter, Ite, 800Uh, 6A, Qc; Filter Applications Xp Power 82AC2256
POWER LINE FILTER, ITE, 800UH, 6A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FHSA Series RoHS Compliant: Yes

POWER LINE FILTER, ITE, 800UH, 6A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FHSA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1470-4777-ND 82AC2256
Product Name Power Line Filter Modules Power Line Filter, Ite, 800Uh, 6A, Qc; Filter Applications Xp Power
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); EN, UL
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5678-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IEC Filters - 2660150 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details