XP Power Filters - Power Line Filter Modules FHSAA03A1FR

Description
Win Source Part Number: 1339564-FHSAA03A1FR Category: Filters - Power Line Filter Modules Termination Style: Quick Connect Package: Tray Applications: ITE Inductance: 1.2mH Standard Package: 16 Configuration: Single Stage Filter Type: Single Phase Current: 3 A Voltage - Rated AC: 250V Frequency - Operating: DC ~ 400Hz Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8548.00.0000 Mfr: XP Power Base Product Number: FHSAA03 Approval Agency: EN, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1339564-FHSAA03A1FR Category: Filters - Power Line Filter Modules Termination Style: Quick Connect Package: Tray Applications: ITE Inductance: 1.2mH Standard Package: 16 Configuration: Single Stage Filter Type: Single Phase Current: 3 A Voltage - Rated AC: 250V Frequency - Operating: DC ~ 400Hz Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8548.00.0000 Mfr: XP Power Base Product Number: FHSAA03 Approval Agency: EN, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Power Line Filter Modules - FHSAA03A1FR - Win Source Electronics
Laguna Hills, CA, United States
Filters - Power Line Filter Modules
FHSAA03A1FR
Filters - Power Line Filter Modules FHSAA03A1FR
Win Source Part Number: 1339564-FHSAA03A1FR Category: Filters - Power Line Filter Modules Termination Style: Quick Connect Package: Tray Applications: ITE Inductance: 1.2mH Standard Package: 16 Configuration: Single Stage Filter Type: Single Phase Current: 3 A Voltage - Rated AC: 250V Frequency - Operating: DC ~ 400Hz Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8548.00.0000 Mfr: XP Power Base Product Number: FHSAA03 Approval Agency: EN, UL

Win Source Part Number: 1339564-FHSAA03A1FR
Category: Filters - Power Line Filter Modules
Termination Style: Quick Connect
Package: Tray
Applications: ITE
Inductance: 1.2mH
Standard Package: 16
Configuration: Single Stage
Filter Type: Single Phase
Current: 3 A
Voltage - Rated AC: 250V
Frequency - Operating: DC ~ 400Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8548.00.0000
Mfr: XP Power
Base Product Number: FHSAA03
Approval Agency: EN, UL

Buy Now Datasheet
Power Line Filter Modules - 1470-4776-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1470-4776-ND
Power Line Filter Modules 1470-4776-ND
Single Phase EMC/EMI Line Filter 3A 250VAC DC ~ 400Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 3A 250VAC DC ~ 400Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Ite, 1.2Mh, 3A, Qc; Filter Applications Xp Power - 82AC2255 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Ite, 1.2Mh, 3A, Qc; Filter Applications Xp Power
82AC2255
Power Line Filter, Ite, 1.2Mh, 3A, Qc; Filter Applications Xp Power 82AC2255
POWER LINE FILTER, ITE, 1.2MH, 3A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FHSA Series RoHS Compliant: Yes

POWER LINE FILTER, ITE, 1.2MH, 3A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FHSA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number FHSAA03A1FR 1470-4776-ND 82AC2255
Product Name Filters - Power Line Filter Modules Power Line Filter Modules Power Line Filter, Ite, 1.2Mh, 3A, Qc; Filter Applications Xp Power
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Chassis Mount
Product Standards EN, UL UL Recognized Component Mark (US and Canadian); EN, UL
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details