XP Power Iec Filter, Medical, 200Uh, 10A, Qc; Capacitance Xp Power FGSMA10BFR

Description
IEC FILTER, MEDICAL, 200UH, 10A, QC; Capacitance:0.1µF; Voltage Rating:115VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:200µH; Leakage Current Max:2µA; Product Range:FGSM Series; RoHS Compliant: Yes
Datasheet
Description
IEC FILTER, MEDICAL, 200UH, 10A, QC; Capacitance:0.1µF; Voltage Rating:115VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:200µH; Leakage Current Max:2µA; Product Range:FGSM Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Medical, 200Uh, 10A, Qc; Capacitance Xp Power - 99AC9192 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 200Uh, 10A, Qc; Capacitance Xp Power
99AC9192
Iec Filter, Medical, 200Uh, 10A, Qc; Capacitance Xp Power 99AC9192
IEC FILTER, MEDICAL, 200UH, 10A, QC; Capacitance:0.1µF; Voltage Rating:115VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:200µH; Leakage Current Max:2µA; Product Range:FGSM Series; RoHS Compliant: Yes

IEC FILTER, MEDICAL, 200UH, 10A, QC; Capacitance:0.1µF; Voltage Rating:115VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:200µH; Leakage Current Max:2µA; Product Range:FGSM Series; RoHS Compliant: Yes

Supplier's Site
Iec Filter, Medical, 200Uh, 10A, Qc; Connector Type Xp Power - 82AC2253 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 200Uh, 10A, Qc; Connector Type Xp Power
82AC2253
Iec Filter, Medical, 200Uh, 10A, Qc; Connector Type Xp Power 82AC2253
IEC FILTER, MEDICAL, 200UH, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.1µF RoHS Compliant: Yes

IEC FILTER, MEDICAL, 200UH, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.1µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 99AC9192 82AC2253
Product Name Iec Filter, Medical, 200Uh, 10A, Qc; Capacitance Xp Power Iec Filter, Medical, 200Uh, 10A, Qc; Connector Type Xp Power
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products