XP Power Iec Filter, Medical, 800Uh, 6A, Qc; Connector Type Xp Power FGSMA06BFR

Description
IEC FILTER, MEDICAL, 800UH, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.1µF RoHS Compliant: Yes
Datasheet
Description
IEC FILTER, MEDICAL, 800UH, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.1µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Medical, 800Uh, 6A, Qc; Connector Type Xp Power - 82AC2252 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 800Uh, 6A, Qc; Connector Type Xp Power
82AC2252
Iec Filter, Medical, 800Uh, 6A, Qc; Connector Type Xp Power 82AC2252
IEC FILTER, MEDICAL, 800UH, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.1µF RoHS Compliant: Yes

IEC FILTER, MEDICAL, 800UH, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.1µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 82AC2252
Product Name Iec Filter, Medical, 800Uh, 6A, Qc; Connector Type Xp Power
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF3HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1609989-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 100 amps
View Details
2 suppliers