XP Power Iec Filter, Medical, 1.6Mh, 4A, Qc; Connector Type Xp Power FGSMA04BFR

Description
IEC FILTER, MEDICAL, 1.6MH, 4A, QC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.1µF RoHS Compliant: Yes
Datasheet
Description
IEC FILTER, MEDICAL, 1.6MH, 4A, QC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.1µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Medical, 1.6Mh, 4A, Qc; Connector Type Xp Power - 82AC2251 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 1.6Mh, 4A, Qc; Connector Type Xp Power
82AC2251
Iec Filter, Medical, 1.6Mh, 4A, Qc; Connector Type Xp Power 82AC2251
IEC FILTER, MEDICAL, 1.6MH, 4A, QC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.1µF RoHS Compliant: Yes

IEC FILTER, MEDICAL, 1.6MH, 4A, QC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.1µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 82AC2251
Product Name Iec Filter, Medical, 1.6Mh, 4A, Qc; Connector Type Xp Power
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405081-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5668-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details