XP Power Iec Filter, Medical, 3.8Mh, 2A, Qc; Connector Type Xp Power FGSMA02BFR

Description
IEC FILTER, MEDICAL, 3.8MH, 2A, QC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.1µF RoHS Compliant: Yes
Datasheet
Description
IEC FILTER, MEDICAL, 3.8MH, 2A, QC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.1µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Medical, 3.8Mh, 2A, Qc; Connector Type Xp Power - 82AC2250 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 3.8Mh, 2A, Qc; Connector Type Xp Power
82AC2250
Iec Filter, Medical, 3.8Mh, 2A, Qc; Connector Type Xp Power 82AC2250
IEC FILTER, MEDICAL, 3.8MH, 2A, QC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.1µF RoHS Compliant: Yes

IEC FILTER, MEDICAL, 3.8MH, 2A, QC; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Capacitance:0.1µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 82AC2250
Product Name Iec Filter, Medical, 3.8Mh, 2A, Qc; Connector Type Xp Power
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4253CZ8-4-TTL,13 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - 174-150KEPS10ABSW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers