XP Power Iec Filter, Ite, 200Uh, 10A, Qc; Connector Type Xp Power FFSAS10BFR

Description
IEC FILTER, ITE, 200UH, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:FFSA Series RoHS Compliant: Yes
Datasheet
Description
IEC FILTER, ITE, 200UH, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:FFSA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Ite, 200Uh, 10A, Qc; Connector Type Xp Power - 82AC2248 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Ite, 200Uh, 10A, Qc; Connector Type Xp Power
82AC2248
Iec Filter, Ite, 200Uh, 10A, Qc; Connector Type Xp Power 82AC2248
IEC FILTER, ITE, 200UH, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:FFSA Series RoHS Compliant: Yes

IEC FILTER, ITE, 200UH, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:FFSA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Iec Filter, Ite, 200Uh, 10A, Qc; Capacitance Xp Power - 99AC9184 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Ite, 200Uh, 10A, Qc; Capacitance Xp Power
99AC9184
Iec Filter, Ite, 200Uh, 10A, Qc; Capacitance Xp Power 99AC9184
IEC FILTER, ITE, 200UH, 10A, QC; Capacitance:0.1µF; Voltage Rating:115VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:200µH; Leakage Current Max:250µA; Product Range:FFSA Series; RoHS Compliant: Yes

IEC FILTER, ITE, 200UH, 10A, QC; Capacitance:0.1µF; Voltage Rating:115VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:200µH; Leakage Current Max:250µA; Product Range:FFSA Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 82AC2248 99AC9184
Product Name Iec Filter, Ite, 200Uh, 10A, Qc; Connector Type Xp Power Iec Filter, Ite, 200Uh, 10A, Qc; Capacitance Xp Power
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products