The IEC Filter, part number 82AC2247, is designed for ITE applications and features a compact design that integrates a filtered IEC320-C14 inlet, a double pole switch, and a single fuse holder. It is rated for a maximum current of 6A and operates at a voltage of 250VAC. The filter provides effective attenuation of conducted electromagnetic interference from the mains supply while minimizing emissions from the equipment. This model includes 6.3 x 0.8mm Faston terminals for easy connection and is suitable for Class I appliances. It has a wide operating temperature range of -40°C to +110°C, with full power operation up to +50°C. The product is compliant with safety standards EN60939-2 and ANSI/UL1283, ensuring reliability in various applications. The filter also features a bleed resistor to safely discharge capacitors when power is disconnected.
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
IEC FILTER, ITE, 800UH, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1470-4768-ND | 82AC2247 |
| Product Name | Power Entry Modules (PEM) | Iec Filter, Ite, 800Uh, 6A, Qc; Connector Type Xp Power |
| Mounting | Panel Mount, Flange | Snap-In, Flange Mount |