XP Power Iec Filter, Ite, 1.6Mh, 4A, Qc; Capacitance Xp Power FFSAS04BFR

Description
IEC FILTER, ITE, 1.6MH, 4A, QC; Capacitance:0.1µF; Voltage Rating:115VAC; Filter Type:IEC, Mains; Current Rating:4A; Filter Terminals:Quick Connect; Inductance Min:1.6mH; Leakage Current Max:250µA; Product Range:FFSA Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
IEC FILTER, ITE, 1.6MH, 4A, QC; Capacitance:0.1µF; Voltage Rating:115VAC; Filter Type:IEC, Mains; Current Rating:4A; Filter Terminals:Quick Connect; Inductance Min:1.6mH; Leakage Current Max:250µA; Product Range:FFSA Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Ite, 1.6Mh, 4A, Qc; Capacitance Xp Power - 99AC9182 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Ite, 1.6Mh, 4A, Qc; Capacitance Xp Power
99AC9182
Iec Filter, Ite, 1.6Mh, 4A, Qc; Capacitance Xp Power 99AC9182
IEC FILTER, ITE, 1.6MH, 4A, QC; Capacitance:0.1µF; Voltage Rating:115VAC; Filter Type:IEC, Mains; Current Rating:4A; Filter Terminals:Quick Connect; Inductance Min:1.6mH; Leakage Current Max:250µA; Product Range:FFSA Series; SVHC:No RoHS Compliant: Yes

IEC FILTER, ITE, 1.6MH, 4A, QC; Capacitance:0.1µF; Voltage Rating:115VAC; Filter Type:IEC, Mains; Current Rating:4A; Filter Terminals:Quick Connect; Inductance Min:1.6mH; Leakage Current Max:250µA; Product Range:FFSA Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 99AC9182
Product Name Iec Filter, Ite, 1.6Mh, 4A, Qc; Capacitance Xp Power
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5675-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Single Phase Filters - 1-1609034-1 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
3 suppliers