XP Power Power Entry Modules (PEM) FCSS10SFR

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 1470-4760-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
1470-4760-ND
Power Entry Modules (PEM) 1470-4760-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Iec Filter, Medical, 200Uh, 10A, Qc; Connector Type Xp Power - 82AC2239 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 200Uh, 10A, Qc; Connector Type Xp Power
82AC2239
Iec Filter, Medical, 200Uh, 10A, Qc; Connector Type Xp Power 82AC2239
IEC FILTER, MEDICAL, 200UH, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

IEC FILTER, MEDICAL, 200UH, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1470-4760-ND 82AC2239
Product Name Power Entry Modules (PEM) Iec Filter, Medical, 200Uh, 10A, Qc; Connector Type Xp Power
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAT7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers