The product is an IEC320-C14 filtered inlet designed for medical applications, featuring a compact design and screw mount. It is available in various current ratings of 1A, 3A, 6A, and 10A, with a low earth leakage current of 5µA at 250VAC. The inlet includes a bleed resistor for safe discharge of filter capacitors when power is disconnected and has a shielded metal body for enhanced EMI attenuation. It operates within a wide temperature range of -40°C to +110°C, with full power operation up to +50°C. The product meets safety approvals including EN60939-2 and ANSI/UL1283, making it suitable for Class I appliances. The terminals are 6.3 x 0.8mm Faston type.
EMC FILTER, IEC INLET, 10A, MEDI
AC Power Entry Modules EMC FILTER, IEC INLET, 10A, MEDICAL
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 1470-4756-ND | FASMA10SFR |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC | |
| Mounting Style | Panel; Flange | Panel; Panel Mount |
| Termination Types | Quick Connect - 0.250" (6.3mm) | Quick Connect (0.250") |
| Standards / Certifications | UL; VDE; CE, cURus, UL, VDE | RoHS |