XP Power Power Entry Modules (PEM) FASMA06SFR

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 1470-4755-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
1470-4755-ND
Power Entry Modules (PEM) 1470-4755-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Iec Filter, Medical, 800Uh, 6A, Qc; Connector Type Xp Power - 82AC2234 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 800Uh, 6A, Qc; Connector Type Xp Power
82AC2234
Iec Filter, Medical, 800Uh, 6A, Qc; Connector Type Xp Power 82AC2234
IEC FILTER, MEDICAL, 800UH, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

IEC FILTER, MEDICAL, 800UH, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1470-4755-ND 82AC2234
Product Name Power Entry Modules (PEM) Iec Filter, Medical, 800Uh, 6A, Qc; Connector Type Xp Power
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data