XP Power Power Entry Modules (PEM) FASAS03SFR

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 1470-4748-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
1470-4748-ND
Power Entry Modules (PEM) 1470-4748-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Iec Filter, Ite, 2.5Mh, 3A, Qc; Connector Type Xp Power - 82AC2227 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Ite, 2.5Mh, 3A, Qc; Connector Type Xp Power
82AC2227
Iec Filter, Ite, 2.5Mh, 3A, Qc; Connector Type Xp Power 82AC2227
IEC FILTER, ITE, 2.5MH, 3A, QC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

IEC FILTER, ITE, 2.5MH, 3A, QC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1470-4748-ND 82AC2227
Product Name Power Entry Modules (PEM) Iec Filter, Ite, 2.5Mh, 3A, Qc; Connector Type Xp Power
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details