XP Power DC DC Converters F50CT

Description
High Voltage - Isolated Module DC DC Converter 2 Output 2500V -2500V 2mA, 2mA 0V - 15V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 2 Output 2500V -2500V 2mA, 2mA 0V - 15V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4005-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4005-ND
DC DC Converters 1470-4005-ND
High Voltage - Isolated Module DC DC Converter 2 Output 2500V -2500V 2mA, 2mA 0V - 15V Input

High Voltage - Isolated Module DC DC Converter 2 Output 2500V -2500V 2mA, 2mA 0V - 15V Input

Buy Now Datasheet
Dc-Dc Converter, 2.5Kv, 10W; High Voltage Power Supply Type Xp Power - 13AC9719 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5Kv, 10W; High Voltage Power Supply Type Xp Power
13AC9719
Dc-Dc Converter, 2.5Kv, 10W; High Voltage Power Supply Type Xp Power 13AC9719
DC-DC CONVERTER, 2.5KV, 10W; High Voltage Power Supply Type:Proportional; Polarity:Dual Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:2mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 2.5KV, 10W; High Voltage Power Supply Type:Proportional; Polarity:Dual Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:2mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 2.5Kv, 10W; No. Of Outputs Xp Power - 15AC6549 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5Kv, 10W; No. Of Outputs Xp Power
15AC6549
Dc-Dc Converter, 2.5Kv, 10W; No. Of Outputs Xp Power 15AC6549
DC-DC CONVERTER, 2.5KV, 10W; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:2.5kV; Output Current - Output 1:2mA; Output Voltage - Output 2:-2.5kV; Output Current - Output 2:2mA; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 2.5KV, 10W; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:2.5kV; Output Current - Output 1:2mA; Output Voltage - Output 2:-2.5kV; Output Current - Output 2:2mA; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4005-ND 13AC9719 15AC6549
Product Name DC DC Converters Dc-Dc Converter, 2.5Kv, 10W; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 2.5Kv, 10W; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 0.0020 amps 0.0020 amps 0.0020 amps
DC Input Voltage 0.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details